Vishay Intertechnology, Inc. Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08051M00JNEB

Description
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08051M00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08051M00JNEB
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08051M00JNEB
Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M00JNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00JNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051M00JNEBDKR-ND
RES SMD 1M OHM 5% 1/8W 0805

RES SMD 1M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M00JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051M00JNEBTR-ND
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M00JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051M00JNEBCT-ND
RES SMD 1M OHM 5% 1/8W 0805

RES SMD 1M OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051M00JNEB 541-CRCW08051M00JNEBDKR-ND
Product Name Res Thick Film 0805 1M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details