Vishay Precision Group RES 1.00M OHM .33W 1% 0805 SMD CRCW08051M00FKEAHP

Description
RES 1.00Mohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM .33W 1% 0805 SMD - CRCW08051M00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM .33W 1% 0805 SMD
CRCW08051M00FKEAHP
RES 1.00M OHM .33W 1% 0805 SMD CRCW08051M00FKEAHP
RES 1.00Mohm .33W 1% 0805 SMD

RES 1.00Mohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00MTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MTTR-ND
Chip Resistor - Surface Mount 541-1.00MTTR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MTCT-ND
Chip Resistor - Surface Mount 541-1.00MTCT-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MTDKR-ND
Chip Resistor - Surface Mount 541-1.00MTDKR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay - 65AC3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay
65AC3410
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay 65AC3410
RES, AEC-Q200, THICK FILM, 1M, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1M, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay - 24T7230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay
24T7230
Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay 24T7230
RES, AEC-Q200, THICK FILM, 1M, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1M, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051M00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M00FKEAHP
Chip Resistor - Surface Mount CRCW08051M00FKEAHP
RES SMD 1M OHM 1% 1/2W 0805

RES SMD 1M OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051M00FKEAHP 541-1.00MTTR-ND 65AC3410 CRCW08051M00FKEAHP
Product Name RES 1.00M OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1M, 0.5W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details