Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051K91FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4425
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4425
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3250
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3250
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4425
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details