Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5% CRCW08051K80JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5% - CRCW08051K80JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5%
CRCW08051K80JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5% CRCW08051K80JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K80JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K80JNEB-ND
Chip Resistor - Surface Mount CRCW08051K80JNEB-ND
1.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K80JNEB CRCW08051K80JNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 1.8Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details