Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K80FKEB

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08051K80FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKEBDKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K80FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKEBTR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K80FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKEBCT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 1.8Kohms 1% - CRCW08051K80FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.8Kohms 1%
CRCW08051K80FKEB
Thick Film Resistors - SMD 1/8watt 1.8Kohms 1% CRCW08051K80FKEB
Thick Film Resistors - SMD 1/8watt 1.8Kohms 1%

Thick Film Resistors - SMD 1/8watt 1.8Kohms 1%

Supplier's Site
Res, Aec-Q200, 1K8, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K8, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5256
Res, Aec-Q200, 1K8, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5256
RES, AEC-Q200, 1K8, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K8, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K80FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K80FKEB
Chip Resistor - Surface Mount CRCW08051K80FKEB
RES SMD 1.8K OHM 1% 1/8W 0805

RES SMD 1.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW08051K80FKEBDKR-ND CRCW08051K80FKEB 84AH5256 CRCW08051K80FKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 1.8Kohms 1% Res, Aec-Q200, 1K8, 1%, 0.125W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers