Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K60FKTA

Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K60FKTA-ND
Chip Resistor - Surface Mount CRCW08051K60FKTA-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051K60FKTA - CRCW08051K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K60FKTA
CRCW08051K60FKTA
CRCW08051K60FKTA CRCW08051K60FKTA
CRCW08051K60FKTA

CRCW08051K60FKTA

Supplier's Site
Resistor, Thick Film, 1.6Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.6Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4859
Resistor, Thick Film, 1.6Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4859
RESISTOR, THICK FILM, 1.6KOHM, 125mW, 1%, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.6KOHM, 125mW, 1%, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K60FKTA-ND CRCW08051K60FKTA 07J4859
Product Name Chip Resistor - Surface Mount CRCW08051K60FKTA Resistor, Thick Film, 1.6Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details