Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K54FKEA

Description
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.54KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KCTR-ND
Chip Resistor - Surface Mount 541-1.54KCTR-ND
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KCDKR-ND
Chip Resistor - Surface Mount 541-1.54KCDKR-ND
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KCCT-ND
Chip Resistor - Surface Mount 541-1.54KCCT-ND
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08051K54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08051K54FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08051K54FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Thick Film Resistor, 1.54Kohm, 125Mw, 1%; Resistance Vishay - 52K9746 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.54Kohm, 125Mw, 1%; Resistance Vishay
52K9746
Thick Film Resistor, 1.54Kohm, 125Mw, 1%; Resistance Vishay 52K9746
THICK FILM RESISTOR, 1.54KOHM, 125mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.54KOHM, 125mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4222
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4222
RES, THICK FILM, 1K54, 1%, 0.125W, 0805, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.125W, 0805, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051K54FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K54FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K54FKEA
RES SMD 1.54K OHM 1% 1/8W 0805

RES SMD 1.54K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.54KCTR-ND CRCW08051K54FKEA 52K9746 CRCW08051K54FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.54kohm; Resistance Tolerance:+/- 1%; Power Ratin... Thick Film Resistor, 1.54Kohm, 125Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details