Thick Film Chip ResistorSeries:CRCW;
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K4, 1%, 0.125W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES, THICK FILM, 1K4, 1%, 0.125W, 0805, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 1.4K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08051K40FKEA | 6791002 | 541-1.40KCTR-ND | 52K9741 | 42K4219 | CRCW08051K40FKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1%; Power Rating... | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Vishay | Res, Thick Film, 1K4, 1%, 0.125W, 0805, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor |