Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K30FKEA

Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.30KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KCCT-ND
Chip Resistor - Surface Mount 541-1.30KCCT-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KCTR-ND
Chip Resistor - Surface Mount 541-1.30KCTR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KCDKR-ND
Chip Resistor - Surface Mount 541-1.30KCDKR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1378178-CRCW08051K30FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378178-CRCW08051K30FKEA
Resistors - Chip Resistor - Surface Mount 1378178-CRCW08051K30FKEA
Win Source Part Number: 1378178-CRCW08051K30 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CRCW0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.3 kOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378178-CRCW08051K30FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CRCW0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1.3 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 6790992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790992
Surface Mount Resistors 6790992
Vishay CRCW08051K30FKEA

Vishay CRCW08051K30FKEA

Supplier's Site
Surface Mount Resistors - 1694551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694551
Surface Mount Resistors 1694551
Vishay CRCW08051K30FKEA

Vishay CRCW08051K30FKEA

Supplier's Site
CRCW08051K30FKEA - CRCW08051K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K30FKEA
CRCW08051K30FKEA
CRCW08051K30FKEA CRCW08051K30FKEA
CRCW08051K30FKEA

CRCW08051K30FKEA

Supplier's Site
SMD 0.125W 1300ohm 150V Resistor - 52-CRCW08051K30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1300ohm 150V Resistor
52-CRCW08051K30FKEA
SMD 0.125W 1300ohm 150V Resistor 52-CRCW08051K30FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08051K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K30FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08051K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4216
Res, Thick Film, 1K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4216
RES, THICK FILM, 1K3, 1%, 0.125W, 0805, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.125W, 0805, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K3, 1%, 0.125W, 0805; Resistance Vishay - 52K9738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.125W, 0805; Resistance Vishay
52K9738
Res, Thick Film, 1K3, 1%, 0.125W, 0805; Resistance Vishay 52K9738
RES, THICK FILM, 1K3, 1%, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4408
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4408
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K30FKEA
Chip Resistor - Surface Mount CRCW08051K30FKEA
RES SMD 1.3K OHM 1% 1/8W 0805

RES SMD 1.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.30KCCT-ND 1378178-CRCW08051K30FKEA 6790992 CRCW08051K30FKEA 52-CRCW08051K30FKEA 42K4216 52K9738 27W4408 CRCW08051K30FKEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors CRCW08051K30FKEA SMD 0.125W 1300ohm 150V Resistor Res, Thick Film, 1K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1K3, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details