Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08051K27FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08051K27FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08051K27FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08051K27FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K27FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K27FKTA-ND
Chip Resistor - Surface Mount CRCW08051K27FKTA-ND
1.27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K27, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4799
Res, Thick Film, 1K27, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4799
RES, THICK FILM, 1K27, 1%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K27, 1%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K27FKTA CRCW08051K27FKTA-ND 07J4799
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.27kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K27, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details