Vishay Precision Group RES 1.24K OHM 1/8W 1% 0805 SMD CRCW08051K24FKTA

Description
RES 1.24Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/8W 1% 0805 SMD - CRCW08051K24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 1% 0805 SMD
CRCW08051K24FKTA
RES 1.24K OHM 1/8W 1% 0805 SMD CRCW08051K24FKTA
RES 1.24Kohm 1/8W 1% 0805 SMD

RES 1.24Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K24FKTA-ND
Chip Resistor - Surface Mount CRCW08051K24FKTA-ND
1.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K24, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4794
Res, Thick Film, 1K24, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4794
RES, THICK FILM, 1K24, 1%, 0.125W, 0805, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K24, 1%, 0.125W, 0805, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K24FKTA CRCW08051K24FKTA-ND 07J4794
Product Name RES 1.24K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K24, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details