Vishay Precision Group Crcw0805 1.21K 1% 100 S27 Vishay CRCW08051K21FKSF

Description
CRCW0805 1.21K 1% 100 S27
Description
CRCW0805 1.21K 1% 100 S27

Suppliers

Company
Product
Description
Supplier Links
Crcw0805 1.21K 1% 100 S27 Vishay - 48P9999 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.21K 1% 100 S27 Vishay
48P9999
Crcw0805 1.21K 1% 100 S27 Vishay 48P9999
CRCW0805 1.21K 1% 100 S27

CRCW0805 1.21K 1% 100 S27

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48P9999
Product Name Crcw0805 1.21K 1% 100 S27 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details