Vishay Precision Group Res, Thick Film, 1K15, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08051K15FKEA.

Description
RES, THICK FILM, 1K15, 1%, 0.125W, 0805, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 1K15, 1%, 0.125W, 0805, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2279
Res, Thick Film, 1K15, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2279
RES, THICK FILM, 1K15, 1%, 0.125W, 0805, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K15, 1%, 0.125W, 0805, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2279
Product Name Res, Thick Film, 1K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details