Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.1Kohms 5% CRCW08051K10JNTA

Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5% - CRCW08051K10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5%
CRCW08051K10JNTA
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5% CRCW08051K10JNTA
Thick Film Resistors - SMD 1/8watt 1.1Kohms 5%

Thick Film Resistors - SMD 1/8watt 1.1Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K10JNTA-ND
Chip Resistor - Surface Mount CRCW08051K10JNTA-ND
1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K10JNTA CRCW08051K10JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 1.1Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details