Vishay Intertechnology, Inc. RES 1.1K OHM .33W 5% 0805 SMD CRCW08051K10JNEAHP

Description
RES 1.1Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM .33W 5% 0805 SMD - CRCW08051K10JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM .33W 5% 0805 SMD
CRCW08051K10JNEAHP
RES 1.1K OHM .33W 5% 0805 SMD CRCW08051K10JNEAHP
RES 1.1Kohm .33W 5% 0805 SMD

RES 1.1Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K10JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K10JNEAHP-ND
Chip Resistor - Surface Mount CRCW08051K10JNEAHP-ND
1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K10JNEAHP CRCW08051K10JNEAHP-ND
Product Name RES 1.1K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers