Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% CRCW08051K10FKEB

Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% - CRCW08051K10FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1%
CRCW08051K10FKEB
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% CRCW08051K10FKEB
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1%

Thick Film Resistors - SMD 1/8watt 1.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051K10FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKEBCT-ND
RES SMD 1.1K OHM 1% 1/8W 0805

RES SMD 1.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K10FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKEBTR-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 1K1 1% Et5 E3 Rohs Compliant Vishay - 48P9983 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1K1 1% Et5 E3 Rohs Compliant Vishay
48P9983
D12/crcw0805 100 1K1 1% Et5 E3 Rohs Compliant Vishay 48P9983
D12/CRCW0805 100 1K1 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1K1 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K10FKEB 541-CRCW08051K10FKEBCT-ND 48P9983
Product Name Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 1K1 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details