Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K05FKEA

Description
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.05KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KCDKR-ND
Chip Resistor - Surface Mount 541-1.05KCDKR-ND
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KCCT-ND
Chip Resistor - Surface Mount 541-1.05KCCT-ND
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KCTR-ND
Chip Resistor - Surface Mount 541-1.05KCTR-ND
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08051K05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08051K05FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08051K05FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051K05FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K05FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K05FKEA
RES SMD 1.05K OHM 1% 1/8W 0805

RES SMD 1.05K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4207
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4207
RES, THICK FILM, 1K05, 1%, 0.125W, 0805, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.125W, 0805, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay - 52K9727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay
52K9727
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay 52K9727
RES, THICK FILM, 1K05, 1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K05, 1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.05KCDKR-ND CRCW08051K05FKEA CRCW08051K05FKEA 42K4207
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.05kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers