Vishay Intertechnology, Inc. THICK FILM,0603,1K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW08051K00DKTAP

Description
THICK FILM,0603,1Kohm,0.5% ,1/10W,100PPM,SMD,TR
Request a Quote Datasheet
Description
THICK FILM,0603,1Kohm,0.5% ,1/10W,100PPM,SMD,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0603,1K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW08051K00DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,1K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW08051K00DKTAP
THICK FILM,0603,1K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW08051K00DKTAP
THICK FILM,0603,1Kohm,0.5% ,1/10W,100PPM,SMD,TR

THICK FILM,0603,1Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K00DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K00DKTAP-ND
Chip Resistor - Surface Mount CRCW08051K00DKTAP-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K00DKTAP CRCW08051K00DKTAP-ND
Product Name THICK FILM,0603,1K OHM,0.5%,1/10W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0805; 0805
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers