Vishay Precision Group Chip Resistor - Surface Mount CRCW080519R1FKEA

Description
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-19.1CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1CDKR-ND
Chip Resistor - Surface Mount 541-19.1CDKR-ND
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1CTR-ND
Chip Resistor - Surface Mount 541-19.1CTR-ND
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1CCT-ND
Chip Resistor - Surface Mount 541-19.1CCT-ND
19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080519R1FKEA - CRCW080519R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080519R1FKEA
CRCW080519R1FKEA
CRCW080519R1FKEA CRCW080519R1FKEA
CRCW080519R1FKEA

CRCW080519R1FKEA

Supplier's Site
Res, Thick Film, 19R1, 1%, 0.125W, 0805; Resistance Vishay - 52K9938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.125W, 0805; Resistance Vishay
52K9938
Res, Thick Film, 19R1, 1%, 0.125W, 0805; Resistance Vishay 52K9938
RES, THICK FILM, 19R1, 1%, 0.125W, 0805; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.125W, 0805; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19R1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4342
Res, Thick Film, 19R1, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4342
RES, THICK FILM, 19R1, 1%, 0.125W, 0805, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.125W, 0805, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-19.1CDKR-ND CRCW080519R1FKEA 52K9938
Product Name Chip Resistor - Surface Mount CRCW080519R1FKEA Res, Thick Film, 19R1, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details