Vishay Precision Group Chip Resistor - Surface Mount CRCW0805191KFKEA

Description
191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-191KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KCCT-ND
Chip Resistor - Surface Mount 541-191KCCT-ND
191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KCTR-ND
Chip Resistor - Surface Mount 541-191KCTR-ND
191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191KCDKR-ND
Chip Resistor - Surface Mount 541-191KCDKR-ND
191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805191KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805191KFKEA
Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805191KFKEA
Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805191KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805191KFKEA
Chip Resistor - Surface Mount CRCW0805191KFKEA
RES SMD 191K OHM 1% 1/8W 0805

RES SMD 191K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 191K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4344
Res, Thick Film, 191K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4344
RES, THICK FILM, 191K, 1%, 0.125W, 0805, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.125W, 0805, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 191K, 1%, 0.125W, 0805; Resistance Vishay - 52K9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.125W, 0805; Resistance Vishay
52K9940
Res, Thick Film, 191K, 1%, 0.125W, 0805; Resistance Vishay 52K9940
RES, THICK FILM, 191K, 1%, 0.125W, 0805; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.125W, 0805; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3409
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3409
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-191KCCT-ND CRCW0805191KFKEA CRCW0805191KFKEA 42K4344 52K9940 24W3409
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:191kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 191K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 191K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details