Thick Film ResistorSeries:CRCW;
18.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
18.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
18.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 18K7, 1%, 0.125W, 0805; Resistance:18.7kohm;
RES, THICK FILM, 18K7, 1%, 0.125W, 0805, REEL; Resistance:18.7kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW080518K7FKEA | 541-18.7KCTR-ND | 6790960 | 52K9925 | 27W4518 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:18.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 18K7, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |