Vishay Precision Group Chip Resistor - Surface Mount CRCW0805182RFKTA

Description
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805182RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805182RFKTA-ND
Chip Resistor - Surface Mount CRCW0805182RFKTA-ND
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805182RFKTA - CRCW0805182RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805182RFKTA
CRCW0805182RFKTA
CRCW0805182RFKTA CRCW0805182RFKTA
CRCW0805182RFKTA

CRCW0805182RFKTA

Supplier's Site
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4893
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4893
RES, THICK FILM, 182R, 1%, 0.125W, 0805, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 182R, 1%, 0.125W, 0805, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805182RFKTA-ND CRCW0805182RFKTA 07J4893
Product Name Chip Resistor - Surface Mount CRCW0805182RFKTA Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers