Vishay Precision Group Chip Resistor - Surface Mount CRCW0805182RFKEA

Description
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-182CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182CCT-ND
Chip Resistor - Surface Mount 541-182CCT-ND
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182CDKR-ND
Chip Resistor - Surface Mount 541-182CDKR-ND
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182CTR-ND
Chip Resistor - Surface Mount 541-182CTR-ND
182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805182RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805182RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805182RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 182R, 1%, 0.125W, 0805; Resistance Vishay - 52K9932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.125W, 0805; Resistance Vishay
52K9932
Res, Thick Film, 182R, 1%, 0.125W, 0805; Resistance Vishay 52K9932
RES, THICK FILM, 182R, 1%, 0.125W, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.125W, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4338
Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4338
RES, THICK FILM, 182R, 1%, 0.125W, 0805, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.125W, 0805, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-182CCT-ND CRCW0805182RFKEA 52K9932 42K4338
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 182R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 182R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details