Vishay Intertechnology, Inc. RES, TF, 1.8K, 5%, 1/10W, 0805 CRCW0805182J

Description
RES, TF, 1.8K, 5%, 1/10W, 0805
Request a Quote
Description
RES, TF, 1.8K, 5%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 1.8K, 5%, 1/10W, 0805 - CRCW0805182J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 1.8K, 5%, 1/10W, 0805
CRCW0805182J
RES, TF, 1.8K, 5%, 1/10W, 0805 CRCW0805182J
RES, TF, 1.8K, 5%, 1/10W, 0805

RES, TF, 1.8K, 5%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805182J
Product Name RES, TF, 1.8K, 5%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details