Vishay Intertechnology, Inc. RES 17.4K OHM .33W 1% 0805 SMD CRCW080517K4FKEAHP

Description
RES 17.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 17.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM .33W 1% 0805 SMD - CRCW080517K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM .33W 1% 0805 SMD
CRCW080517K4FKEAHP
RES 17.4K OHM .33W 1% 0805 SMD CRCW080517K4FKEAHP
RES 17.4Kohm .33W 1% 0805 SMD

RES 17.4Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080517K4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080517K4FKEAHP-ND
Chip Resistor - Surface Mount CRCW080517K4FKEAHP-ND
17.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080517K4FKEAHP CRCW080517K4FKEAHP-ND
Product Name RES 17.4K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details