VISHAY INTERTECHNOLOGY, INC.
CRCW08051782FRT1 -- RESISTOR 17.8K 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 17.8K 1% .1W
CRCW08051782FRT1
Description
RESISTOR 17.8K 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 17.8K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051782FRT1 |
|
Product Name
|
RESISTOR 17.8K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.1500 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details