Vishay Precision Group Chip Resistor - Surface Mount CRCW0805174KFKTC

Description
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805174KFKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805174KFKTC-ND
Chip Resistor - Surface Mount CRCW0805174KFKTC-ND
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,174Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J1550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,174Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J1550
Resistor,metal Glaze,174Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J1550
Resistor,Metal Glaze,174KOhms,150WV ,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,174KOhms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805174KFKTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805174KFKTC
Chip Resistor - Surface Mount CRCW0805174KFKTC
RES SMD 174K OHM 1% 1/8W 0805

RES SMD 174K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805174KFKTC-ND 65J1550 CRCW0805174KFKTC
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,174Kohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details