Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805174KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805174KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805174KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805174KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-174KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KCCT-ND
Chip Resistor - Surface Mount 541-174KCCT-ND
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KCTR-ND
Chip Resistor - Surface Mount 541-174KCTR-ND
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KCDKR-ND
Chip Resistor - Surface Mount 541-174KCDKR-ND
174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 174K, 1%, 0.125W, 0805; Resistance Vishay - 52K9918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.125W, 0805; Resistance Vishay
52K9918
Res, Thick Film, 174K, 1%, 0.125W, 0805; Resistance Vishay 52K9918
RES, THICK FILM, 174K, 1%, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 174K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4326
Res, Thick Film, 174K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4326
RES, THICK FILM, 174K, 1%, 0.125W, 0805, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.125W, 0805, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805174KFKEA 541-174KCCT-ND 52K9918
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 174K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details