16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 16.9 OHM 1% 1/8W 0805
Resistor,Metal Glaze,16.9Ohms,150WV
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW080516R9FKTB-ND | CRCW080516R9FKTB | 65J1522 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,16.9Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 16.9 ohms | 16.9 ohms |