Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080516R0JNTA

Description
16 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080516R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516R0JNTA-ND
Chip Resistor - Surface Mount CRCW080516R0JNTA-ND
16 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16 OHM 1/8W 5% 0805 SMD - CRCW080516R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/8W 5% 0805 SMD
CRCW080516R0JNTA
RES 16 OHM 1/8W 5% 0805 SMD CRCW080516R0JNTA
RES 16ohm 1/8W 5% 0805 SMD

RES 16ohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 16 5% 200 Rt1 Rohs Compliant Vishay - 49P0406 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 16 5% 200 Rt1 Rohs Compliant Vishay
49P0406
Crcw0805 16 5% 200 Rt1 Rohs Compliant Vishay 49P0406
CRCW0805 16 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 16 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080516R0JNTA-ND CRCW080516R0JNTA 49P0406
Product Name Chip Resistor - Surface Mount RES 16 OHM 1/8W 5% 0805 SMD Crcw0805 16 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details