Vishay Precision Group RES 16.9K OHM 1/8W 1% 0805 SMD CRCW080516K9FKTA

Description
RES 16.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 16.9Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/8W 1% 0805 SMD - CRCW080516K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/8W 1% 0805 SMD
CRCW080516K9FKTA
RES 16.9K OHM 1/8W 1% 0805 SMD CRCW080516K9FKTA
RES 16.9Kohm 1/8W 1% 0805 SMD

RES 16.9Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516K9FKTA-ND
Chip Resistor - Surface Mount CRCW080516K9FKTA-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4873
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4873
RES, THICK FILM, 16K9, 1%, 0.125W, 0805, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16K9, 1%, 0.125W, 0805, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B6838 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B6838
Thick Film Chip Resistor; Resistance Vishay 92B6838
THICK FILM CHIP RESISTOR; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080516K9FKTA CRCW080516K9FKTA-ND 07J4873
Product Name RES 16.9K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details