Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 16Kohms 5% CRCW080516K0JNTA

Description
Thick Film Resistors - SMD 1/8watt 16Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 16Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 16Kohms 5% - CRCW080516K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 16Kohms 5%
CRCW080516K0JNTA
Thick Film Resistors - SMD 1/8watt 16Kohms 5% CRCW080516K0JNTA
Thick Film Resistors - SMD 1/8watt 16Kohms 5%

Thick Film Resistors - SMD 1/8watt 16Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516K0JNTA-ND
Chip Resistor - Surface Mount CRCW080516K0JNTA-ND
16 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080516K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080516K0JNTA
Chip Resistor - Surface Mount CRCW080516K0JNTA
RES SMD 16K OHM 5% 1/8W 0805

RES SMD 16K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 16K 5% 200 Rt1 Rohs Compliant Vishay - 49P0397 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 16K 5% 200 Rt1 Rohs Compliant Vishay
49P0397
Crcw0805 16K 5% 200 Rt1 Rohs Compliant Vishay 49P0397
CRCW0805 16K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 16K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080516K0JNTA CRCW080516K0JNTA-ND CRCW080516K0JNTA 49P0397
Product Name Thick Film Resistors - SMD 1/8watt 16Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 16K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details