169 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
169 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
169 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 169R, 1%, 0.125W, 0805, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 169R, 1%, 0.125W, 0805; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805169RFKEA | 541-169CDKR-ND | 42K4320 | 52K9913 |
| Product Name | CRCW0805169RFKEA | Chip Resistor - Surface Mount | Res, Thick Film, 169R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 169R, 1%, 0.125W, 0805; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 169 ohms | 169 ohms | 169 ohms |