Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805160RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805160RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805160RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805160RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805160RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805160RFKTA-ND
Chip Resistor - Surface Mount CRCW0805160RFKTA-ND
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 160 Ohm, 125Mw, 1%; Resistance Vishay - 07J4858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160 Ohm, 125Mw, 1%; Resistance Vishay
07J4858
Resistor, Thick Film, 160 Ohm, 125Mw, 1%; Resistance Vishay 07J4858
RESISTOR, THICK FILM, 160 OHM, 125mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 160 OHM, 125mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805160RFKTA CRCW0805160RFKTA-ND 07J4858
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:160ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Resistor, Thick Film, 160 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details