Vishay Precision Group Chip Resistor - Surface Mount CRCW080515R4FKEA

Description
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.4CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4CDKR-ND
Chip Resistor - Surface Mount 541-15.4CDKR-ND
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4CCT-ND
Chip Resistor - Surface Mount 541-15.4CCT-ND
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4CTR-ND
Chip Resistor - Surface Mount 541-15.4CTR-ND
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.4 OHM 1/8W 1% 0805 SMD - CRCW080515R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/8W 1% 0805 SMD
CRCW080515R4FKEA
RES 15.4 OHM 1/8W 1% 0805 SMD CRCW080515R4FKEA
RES 15.4ohm 1/8W 1% 0805 SMD

RES 15.4ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay - 52K9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay
52K9889
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay 52K9889
RES, THICK FILM, 15R4, 1%, 0.125W, 0805; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.125W, 0805; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4298
Res, Thick Film, 15R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4298
RES, THICK FILM, 15R4, 1%, 0.125W, 0805, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.125W, 0805, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-15.4CDKR-ND CRCW080515R4FKEA 52K9889
Product Name Chip Resistor - Surface Mount RES 15.4 OHM 1/8W 1% 0805 SMD Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details