Vishay Precision Group Chip Resistor - Surface Mount CRCW080515R0FKEA

Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0CTR-ND
Chip Resistor - Surface Mount 541-15.0CTR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0CDKR-ND
Chip Resistor - Surface Mount 541-15.0CDKR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0CCT-ND
Chip Resistor - Surface Mount 541-15.0CCT-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.0 OHM 1/8W 1% 0805 SMD - CRCW080515R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/8W 1% 0805 SMD
CRCW080515R0FKEA
RES 15.0 OHM 1/8W 1% 0805 SMD CRCW080515R0FKEA
RES 15.0ohm 1/8W 1% 0805 SMD

RES 15.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6790914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790914
Surface Mount Resistors 6790914
Vishay CRCW080515R0FKEA

Vishay CRCW080515R0FKEA

Supplier's Site
Surface Mount Resistors - 1694529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694529
Surface Mount Resistors 1694529
Vishay CRCW080515R0FKEA

Vishay CRCW080515R0FKEA

Supplier's Site
Res, Thick Film, 15R, 1%, 0.125W, 0805; Resistance Vishay - 52K9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.125W, 0805; Resistance Vishay
52K9888
Res, Thick Film, 15R, 1%, 0.125W, 0805; Resistance Vishay 52K9888
RES, THICK FILM, 15R, 1%, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4297
Res, Thick Film, 15R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4297
RES, THICK FILM, 15R, 1%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.125W, 0805, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080515R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080515R0FKEA
Chip Resistor - Surface Mount CRCW080515R0FKEA
RES SMD 15 OHM 1% 1/8W 0805

RES SMD 15 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-15.0CTR-ND CRCW080515R0FKEA 6790914 52K9888 42K4297 CRCW080515R0FKEA
Product Name Chip Resistor - Surface Mount RES 15.0 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Res, Thick Film, 15R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 15R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details