Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm CRCW080515K0FKTB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm - CRCW080515K0FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm
CRCW080515K0FKTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm CRCW080515K0FKTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm

Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080515K0FKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080515K0FKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW080515K0FKTBTR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080515K0FKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080515K0FKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW080515K0FKTBCT-ND
RES SMD 15K OHM 1% 1/8W 0805

RES SMD 15K OHM 1% 1/8W 0805

Buy Now Datasheet
Crcw0805 15K 1% 100 Rt5 Rohs Compliant Vishay - 49P0365 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 15K 1% 100 Rt5 Rohs Compliant Vishay
49P0365
Crcw0805 15K 1% 100 Rt5 Rohs Compliant Vishay 49P0365
CRCW0805 15K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 15K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080515K0FKTB 541-CRCW080515K0FKTBTR-ND 49P0365
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 15Kohms 1% 100ppm Chip Resistor - Surface Mount Crcw0805 15K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details