Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm CRCW0805158RFKTA

Description
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm - CRCW0805158RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm
CRCW0805158RFKTA
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm CRCW0805158RFKTA
Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805158RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805158RFKTA-ND
Chip Resistor - Surface Mount CRCW0805158RFKTA-ND
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 158 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4849 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 158 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4849
Thick Film Resistor, 158 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4849
THICK FILM RESISTOR, 158 OHM, 125mW, 1%, FULL REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 158 OHM, 125mW, 1%, FULL REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805158RFKTA CRCW0805158RFKTA-ND 07J4849
Product Name Thick Film Resistors - SMD 1/8watt 158ohms 1% 100ppm Chip Resistor - Surface Mount Thick Film Resistor, 158 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details