Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805154KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3365
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3365
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3365
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details