Vishay Intertechnology, Inc. RESISTOR, 150K OHM, 5% CRCW0805154JRT1

Description
RESISTOR, 150Kohm, 5%
Request a Quote
Description
RESISTOR, 150Kohm, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 150K OHM, 5% - CRCW0805154JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 150K OHM, 5%
CRCW0805154JRT1
RESISTOR, 150K OHM, 5% CRCW0805154JRT1
RESISTOR, 150Kohm, 5%

RESISTOR, 150Kohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805154JRT1
Product Name RESISTOR, 150K OHM, 5%
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details