Vishay Precision Group Chip Resistor - Surface Mount - CRCW0805150RFKEA CRCW0805150RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 850964-CRCW0805150RF KEA Series: CRCW Features: 150 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-150CDKR, D12/CRCW0805 100 150R 1% ET1 E3, 541-150CTR, 541-150CCT
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 850964-CRCW0805150RF KEA Series: CRCW Features: 150 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-150CDKR, D12/CRCW0805 100 150R 1% ET1 E3, 541-150CTR, 541-150CCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K4301, features a resistance value of 150 ohms with a tolerance of ±1%. It has a power rating of 0.125W and is packaged in a compact 0805 (2012 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is equipped with pure tin solder contacts, compatible with both lead-free and lead-containing soldering processes. This component is available on a reel for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K4301, features a resistance value of 150 ohms with a tolerance of ±1%. It has a power rating of 0.125W and is packaged in a compact 0805 (2012 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is equipped with pure tin solder contacts, compatible with both lead-free and lead-containing soldering processes. This component is available on a reel for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805150RFKEA
850964-CRCW0805150RFKEA
Chip Resistor - Surface Mount - CRCW0805150RFKEA 850964-CRCW0805150RFKEA
Manufacturer: Vishay Win Source Part Number: 850964-CRCW0805150RF KEA Series: CRCW Features: 150 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-150CDKR, D12/CRCW0805 100 150R 1% ET1 E3, 541-150CTR, 541-150CCT

Manufacturer: Vishay
Win Source Part Number: 850964-CRCW0805150RFKEA
Series: CRCW
Features: 150 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-150CDKR, D12/CRCW0805 100 150R 1% ET1 E3, 541-150CTR, 541-150CCT

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805150RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805150RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805150RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
SMD 150 Ohm Resistor - 52-CRCW0805150RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm Resistor
52-CRCW0805150RFKEA
SMD 150 Ohm Resistor 52-CRCW0805150RFKEA
150 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805150RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150RFKEA can be used for catalog matching and distributor lookup.

150 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805150RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-150CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150CDKR-ND
Chip Resistor - Surface Mount 541-150CDKR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150CTR-ND
Chip Resistor - Surface Mount 541-150CTR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150CCT-ND
Chip Resistor - Surface Mount 541-150CCT-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790904
Surface Mount Resistors 6790904
Vishay CRCW0805150RFKEA

Vishay CRCW0805150RFKEA

Supplier's Site
Surface Mount Resistors - 1694526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694526
Surface Mount Resistors 1694526
Vishay CRCW0805150RFKEA

Vishay CRCW0805150RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805150RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805150RFKEA
Chip Resistor - Surface Mount CRCW0805150RFKEA
RES SMD 150 OHM 1% 1/8W 0805

RES SMD 150 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Vishay - 52K9892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Vishay
52K9892
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Vishay 52K9892
RES, THICK FILM, 150R, 1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4301
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4301
RES, THICK FILM, 150R, 1%, 0.125W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5449 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5449
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5449
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 850964-CRCW0805150RFKEA CRCW0805150RFKEA 52-CRCW0805150RFKEA 541-150CDKR-ND 6790904 CRCW0805150RFKEA 52K9892 42K4301 61M5449
Product Name Chip Resistor - Surface Mount - CRCW0805150RFKEA Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:0.1... SMD 150 Ohm Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details