The Vishay CRCW0603 series thick film chip resistor, specifically part number 25AC7678, features a resistance value of 150 kΩ with a tolerance of ±5%. It has a power rating of 125 mW and a maximum voltage rating of 150 V. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The temperature coefficient is specified at ±200 ppm/K, and the component operates within a temperature range of -55 °C to +155 °C. The resistor's stability is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term applications. The packaging options include a 2 mm pitch for the 0603 size, facilitating easy integration into various circuit designs.
Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AC7678 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 150000 ohms |