Vishay Intertechnology, Inc. RESISTOR, 1.5K, 1%, 805 CRCW08051501FT

Description
RESISTOR, 1.5K, 1%, 805
Request a Quote
Description
RESISTOR, 1.5K, 1%, 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1.5K, 1%, 805 - CRCW08051501FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1.5K, 1%, 805
CRCW08051501FT
RESISTOR, 1.5K, 1%, 805 CRCW08051501FT
RESISTOR, 1.5K, 1%, 805

RESISTOR, 1.5K, 1%, 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051501FT
Product Name RESISTOR, 1.5K, 1%, 805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details