Vishay Precision Group Chip Resistor - Surface Mount CRCW080514R3FKTA

Description
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080514R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080514R3FKTA-ND
Chip Resistor - Surface Mount CRCW080514R3FKTA-ND
14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080514R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080514R3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080514R3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 14.3 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.3 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4820
Resistor, Thick Film, 14.3 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4820
RESISTOR, THICK FILM, 14.3 OHM, 125mW, 1%, FULL REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.3 OHM, 125mW, 1%, FULL REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080514R3FKTA-ND CRCW080514R3FKTA 07J4820
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:14.3ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 14.3 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details