Vishay Intertechnology, Inc. THICK FILM,0603,14.3K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080514K3DKTAP

Description
THICK FILM,0603,14.3Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet
Description
THICK FILM,0603,14.3Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0603,14.3K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW080514K3DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,14.3K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW080514K3DKTAP
THICK FILM,0603,14.3K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080514K3DKTAP
THICK FILM,0603,14.3Kohm,0 .5%,1/10W,100PPM,SMD ,TR

THICK FILM,0603,14.3Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW080514K3DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080514K3DKTAP-ND
Chip Resistor - Surface Mount CRCW080514K3DKTAP-ND
14.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080514K3DKTAP CRCW080514K3DKTAP-ND
Product Name THICK FILM,0603,14.3K OHM,0.5%,1/10W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0805; 0805
Resistance Range 14300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details