Vishay Precision Group Chip Resistor - Surface Mount CRCW080514K0FKTA

Description
RES SMD 14K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 14K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080514K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080514K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080514K0FKTACT-ND
RES SMD 14K OHM 1% 1/8W 0805

RES SMD 14K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080514K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080514K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080514K0FKTATR-ND
14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080514K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080514K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080514K0FKTADKR-ND
RES SMD 14K OHM 1% 1/8W 0805

RES SMD 14K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 14.0K OHM 1/8W 1% 0805 SMD - CRCW080514K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/8W 1% 0805 SMD
CRCW080514K0FKTA
RES 14.0K OHM 1/8W 1% 0805 SMD CRCW080514K0FKTA
RES 14.0Kohm 1/8W 1% 0805 SMD

RES 14.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4824 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4824
Thick Film Chip Resistor; Resistance Vishay 07J4824
Thick Film Chip Resistor; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080514K0FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080514K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW080514K0FKTA
RES SMD 14K OHM 1% 1/8W 0805

RES SMD 14K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080514K0FKTACT-ND CRCW080514K0FKTA 07J4824 CRCW080514K0FKTA
Product Name Chip Resistor - Surface Mount RES 14.0K OHM 1/8W 1% 0805 SMD Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details