Vishay Precision Group Chip Resistor - Surface Mount CRCW0805147RFKEA

Description
147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-147CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147CTR-ND
Chip Resistor - Surface Mount 541-147CTR-ND
147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147CDKR-ND
Chip Resistor - Surface Mount 541-147CDKR-ND
147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147CCT-ND
Chip Resistor - Surface Mount 541-147CCT-ND
147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805147RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805147RFKEA
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805147RFKEA
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 147R, 1%, 0.125W, 0805; Resistance Vishay - 52K9881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.125W, 0805; Resistance Vishay
52K9881
Res, Thick Film, 147R, 1%, 0.125W, 0805; Resistance Vishay 52K9881
RES, THICK FILM, 147R, 1%, 0.125W, 0805; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.125W, 0805; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4296
Res, Thick Film, 147R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4296
RES, THICK FILM, 147R, 1%, 0.125W, 0805, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.125W, 0805, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-147CTR-ND CRCW0805147RFKEA 52K9881 42K4296
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 147R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 147R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details