VISHAY INTERTECHNOLOGY, INC.
CRCW08051470FRT1 -- 147 OHM 1% 100PPM TKF
Vishay Intertechnology, Inc.
147 OHM 1% 100PPM TKF
CRCW08051470FRT1
Description
147ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Description
147ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051470FRT1 |
|
Product Name
|
147 OHM 1% 100PPM TKF |
|
Resistance Range
|
147 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16200 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details