Vishay Precision Group CRCW0805140RFKEA CRCW0805140RFKEA

Description
CRCW0805140RFKEA
Request a Quote Datasheet
Description
CRCW0805140RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805140RFKEA - CRCW0805140RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805140RFKEA
CRCW0805140RFKEA
CRCW0805140RFKEA CRCW0805140RFKEA
CRCW0805140RFKEA

CRCW0805140RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-140CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140CCT-ND
Chip Resistor - Surface Mount 541-140CCT-ND
140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140CTR-ND
Chip Resistor - Surface Mount 541-140CTR-ND
140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140CDKR-ND
Chip Resistor - Surface Mount 541-140CDKR-ND
140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 140R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4292
Res, Thick Film, 140R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4292
RES, THICK FILM, 140R, 1%, 0.125W, 0805, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.125W, 0805, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 140R, 1%, 0.125W, 0805; Resistance Vishay - 52K9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.125W, 0805; Resistance Vishay
52K9877
Res, Thick Film, 140R, 1%, 0.125W, 0805; Resistance Vishay 52K9877
RES, THICK FILM, 140R, 1%, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805140RFKEA 541-140CCT-ND 42K4292 52K9877
Product Name CRCW0805140RFKEA Chip Resistor - Surface Mount Res, Thick Film, 140R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 140R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details