Vishay Precision Group CRCW080513R7FKEA CRCW080513R7FKEA

Description
CRCW080513R7FKEA
Request a Quote Datasheet
Description
CRCW080513R7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080513R7FKEA - CRCW080513R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080513R7FKEA
CRCW080513R7FKEA
CRCW080513R7FKEA CRCW080513R7FKEA
CRCW080513R7FKEA

CRCW080513R7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-13.7CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7CDKR-ND
Chip Resistor - Surface Mount 541-13.7CDKR-ND
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7CCT-ND
Chip Resistor - Surface Mount 541-13.7CCT-ND
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7CTR-ND
Chip Resistor - Surface Mount 541-13.7CTR-ND
13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080513R7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080513R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW080513R7FKEA
RES SMD 13.7 OHM 1% 1/8W 0805

RES SMD 13.7 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4283
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4283
RES, THICK FILM, 13R7, 1%, 0.125W, 0805, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.125W, 0805, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080513R7FKEA 541-13.7CDKR-ND CRCW080513R7FKEA 42K4283
Product Name CRCW080513R7FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details